TRENDnet’s 6 ft. DisplayPort 1.2 KVM cable, model TK-CP06, is designed to connect a DisplayPort computer to the TRENDnet TK-240DP KVM switch. The cable kit consists of a USB mouse/keyboard, DisplayPort, and 3.5mm audio connections for a single computer.

DisplayPort

Designed to connect a DisplayPort computer to the TK-240DP KVM Switch

USB

A single USB cable for USB mouse/keyboard connection

Audio Support

Features 3.5mm speaker and microphone connections for full audio support

Keyboard/Mouse

KVM interface: USB Type B, PC interface: USB Type A

6 ft. DisplayPort, USB, and Audio KVM Cable Kit

  • Compatible with the TK-240DP KVM Switch
  • DisplayPort™ 1.2 cable interface
  • USB cable for mouse and keyboard connections
  • 3.5mm cables for microphone and speaker connections
  • NDAA compliant

SPECIFICATIONS

KVM interface
  • Keyboard/Mouse: USB Type B
  • Monitor: DisplayPort
  • Microphone jack: 3.5mm
PC interface
  • Keyboard/Mouse: USB Type A
  • Monitor: DisplayPort
  • Speaker jack: 3.5mm
  • Microphone jack: 3.5mm
Operating Temperature
  • 0° – 40° C (32° – 104° F)
Operating Humidity
  • Max. 90 % non-condensing
Length
  • 1.83m (6 ft.)
Weight
  • 224g (7.9 oz.)
Warranty
  • 2 year

PACKAGE CONTENTS

  • TK-CP06

All references to speed are for comparison purposes only. Product specifications, size, and shape are subject to change without notice, and actual product appearance may differ from that depicted herein.