2D Scanning Engine

The 2D scanning engine offers decoding capability for 2D barcodes like PDF417, QR Code, and Data Matrix as well as common 1D barcodes such as Code 128, EAN8/13, ISSN, ISBN, UPC-A/E, Code 25 (ITF/Matrix/Industrial/Standard), ITF 6/14, Code 39, Code 39 Full ASCII, Codabar, Code 93, Code 11, Plessy, MSI Plessy, GS1 DataBars (Omnidirectional, Stacked Omnidirectional, Expanded, Expanded Stacked, Stacked, Limited, Truncated).

Antimicrobial

The scanner is made with antimicrobial substances to keep away germs and viruses. With regular cleaning, the scanner will undoubtedly maintain your environmental hygiene.

Spill Resistant

The scanner’s spill-resistant design helps to prevent fluids from staying inside, which would otherwise cause damage to the scanner.

Superior Scanning Performance

Equipped with its CMOS sensor the device has a motion tolerance of 5 inches per second, offering fast and accurate scanning results.

Long Scanning Range

Equipped with its CMOS sensor the device has a scanning range up to 12 inches offering fast and accurate scanning results.

Drop Protection

With its drop protection design, the NuScan 2500TU is less likely to become damaged due to accidental drops.