TRENDnet's 8-Port Gigabit Full Power PoE+ Switch, model TPE-TG80F, reduces equipment and installation costs by delivering data and power over existing Ethernet cables. This full power PoE switch features eight Gigabit PoE+ ports, supplying up to 30W of power per port for devices such as high-power wireless access points, IP cameras, and VoIP phone systems. The full power PoE switch supports both PoE and PoE+ devices with a 240W total PoE power budget. This unmanaged, rack mountable switch features a fanless design that eliminates operating noise and lowers energy consumption.
Full Power PoEA 240W PoE power budget on this full power PoE switch supplies up to eight Power over Ethernet devices. |
|
Eight gigabit ports provides a 16Gbps switching capacity to support edge network installations.
Fanless design lowers energy consumption and eliminates operating noise.
PoE+Full power PoE switch supplies up to 30W of PoE+ power per port with a total power budget of 240W |
|
Eight gigabit PoE+ ports
16Gbps switching capacity
16Gbps switching capacitySends larger packets, or Jumbo Frames (up to 9KB), for increased performance |
| Standards |
|
|---|---|
| Device Interface |
|
| Data Transfer Rate |
|
| Performance |
|
| Power |
|
| PoE |
|
| Fan/Acoustics |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
PACKAGE CONTENTS |
|