TRENDnet's 2-Port Dual Monitor DVI KVM Switch, model TK-232DV, allows you to control two computers with one set of console controls. Experience HD resolutions with no driver installation required. The TK-232DV is designed for dual monitor systems with USB mouse and keyboard connections. This dual monitor KVM switch also features a two-port USB hub to share storage devices or printers between computers.
Supports digital resolutions up to 1920 x 1200, and analog resolutions up to 2048 x 1536.
Features 3.5mm speaker and microphone connections for full audio support
True Transparent USB (TTU) emulation technology supports most keyboard and mouse designs
Dual monitor KVM switch designed to connect two DVI monitors with active sync replication for maximum video compatibility
Hot Key command shortcuts
Supports digital resolutions up to 1920 x 1200, and analog resolutions up to 2048 x 1536
Dual monitor KVM switch controls up to 2 computers
Two additional USB ports to connect storage devices and printers
CE, FCC
| Console Port Connectors |
|
|---|---|
| KVM Port Interface (up to 2) |
|
| Computer Interface (up to 2) |
|
| Monitor Resolution |
|
| Switching Control |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Power |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
|
PACKAGE CONTENTS |
|