GXT 130 Ranoo Wireless Gaming Mouse

The Trust GXT 130 Wireless Gaming Mouse is made for long gaming sessions. Accurate aiming in shooters or fast command of the troops in a strategy game, the GXT 130 Wireless Gaming Mouse is suitable for any situation.

Key Features

  • Switch DPI quickly with the increase/decrease buttons(800/1200/1600/2000/2400 DPI)
  • 3 additional thumb buttons: forwards, backwards and CTRL
  • Practical one-click button for triple fire
  • LED illumination can be switched on/off with the power switch
  • Rubber coated for optimum grip and control
  • Always a stable wireless connection of up to 8 meters

Comfortable during long gaming sessions

The Trust GXT 130 Gaming Mouse has an ergonomic shape which makes it ideal and comfortable forlong gaming sessions. In addition, the mouse has a rubber coating on the outside in order to ensure an optimal grip. The GXT 130 also features 3 additional thumb buttons, a forward, backward and CTRL button, which makes this mouse even more advanced.

Double fire button

Thanks to the double fire button on the GXT 130 no enemy is faster than you. Use this button when playing to shoot not just once but twice with one click of a button. This enables you to take on all opponents and double your chance to win.

Precision is key 

The GXT 130 Gaming Mouse is equipped with a precise optical gaming sensor with an adjustable speed of 800 dpi to 2400 dpi. Switch DPI quickly with the increase/decrease buttons while playing to adjust the speed to any situation.

This wireless gaming mouse is as accurate and fast as a wired gaming mouse. With eight meters wireless connection, this mouse has enough range for any gaming setup. Due to the smart power management system, which activates the sleep mode when not used for 8 minutes, you can use the mouse for many battles, races or quests without replacing the battery.