TRENDnet's 2-Port Dual Monitor DisplayPort KVM Switch, model TK-240DP, allows you to control two computers with one set of console controls. Experience up to 4K UHD resolutions, no driver installation required. The TK-240DP is designed for dual monitor systems with USB mouse and keyboard connections, and features a two-port USB hub to share storage devices or printers between computers.
Control up to 2 computers
Supports resolutions up to 4K UHD (3840 x 2160 @ 60Hz)
Full audio support maximizes work station productivity
True Transparent USB (TTU) emulation technology supports most keyboard and mouse designs
Designed to connect to two DisplayPort monitors
Rugged metal enclosure
Two additional USB ports to connect storage drives and printers
Hot Key command shortcuts
| Console Port Connectors |
|
|---|---|
| KVM Port Interface (up to 2) |
|
| Computer Interface (up to 2) |
|
| Monitor Resolution |
|
| Switching Control |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Power |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
|
PACKAGE CONTENTS |
|
TRENDnet's 2-Port Dual Monitor DisplayPort KVM Switch allows you to control two computers with one set of console controls. The TK-240DP is designed for dual monitor systems with USB mouse and keyboard connections; it also includes a bonus two-port USB hub. Experience up to 4K UHD resolutions with TRENDnet’s TK-240DP.