Thermaltake Level 20 MT

ARGB Mid Tower Chassis

Thermaltake Level 20 MT ARGB is the premium mid

tower synchronized with motherboard in the level 20

family. Level 20 MT ARGB features enlarged side panel

window, ATX motherboard support and a power cover.

The Level 20 MT ARGB comes preinstalled with three

120mm 5V ARGB front fans and one 120mm rear fan.

The front fans are addressable to deliver 16.8 million-color

RGB illumination and unparalleled ventilation. This model

comes ready to sync with RGB capable motherboards from

ASUS, GIGABYTE, MSI, ASRock, and BIOSTAR. The Level 20

MT ARGB takes our latest case innovations and wraps them

in an ultra-modern style that’s utterly unique in the case

market today. Stand out from the crowd with the Level 20.

TT Premium

To continue achieving the corporate mission of delivering the perfect user experience,

Thermaltake developed “TT Premium” with the essence of combining supreme quality

products with a new logo design. TT Premium is far more than just a guarantee of quality.

Behind the name, it represents the passion in DIY, Modding and Thermaltake’s desire to be

the most innovative brand in the PC hardware market. To satisfy the demand of the high-end

PC users, TT Premium follows its core values of Excellent Quality, Unique Design, Diverse Combinations

  and Boundless Creativity to provide a high performance PC product for every enthusiast.

Tt LCS Certified

Tt LCS Certified is a Thermaltake exclusive certification applied to only products that

pass the design and hardcore enthusiasts standards that a true LCS chassis should

be held to. The Tt LCS certification was created so that we at Thermaltake can

designate to all power users which chassis have been tested to be best compatible

with extreme liquid cooling configurations to ensure you get the best performance

from the best features and fitment.

We’ve Got You Covered

Preinstalled with three 120mm 5V ARGB front fans featuring hydraulic bearing, 9 addressable LEDs and 16.8 million-color illumination to guarantee high airflow and custom system designs to show off your PC design skills. The 5V ARGB fans can be controlled using a simple interface built into the I/O panel that cycles through 7 different lighting modes and a range of different color options.

Sync with Motherboard RGB Software

Designed to synchronize with ASUS Aura Sync, GIGABYTE RGB Fusion, MSI Mystic Light Sync and ASRock Polychrome. It supports motherboards that have a 5V addressable RGB header, allowing you to control the lights directly from the above-mentioned software without installing any extra lighting software or controllers. For more details, please visit ASUS, GIGABYTE, MSI and ASRock official websites.

Tempered Glass Panels

The left side of the Level 20 MT ARGB features a full length 4mm thick tempered glass panel, which is more    durable and less prone to scratches and dust than acrylic panels.

PSU Cover Design

The Level 20 MT ARGB is designed with a power cover, which can

be used to organize unused cables to make for a tidy-looking system.

Dust Reduction

Fitted with a superb top filter, side filter and bottom PSU filter.

Providing excellent protection and reduction against dirt and dust.

Superior Hardware and Cooling Capability Support

The Level 20 MT ARGB supports up to ATX motherboards, CPU coolers up to
170mm in height, VGA lengths up to 366mm without radiator on the right
side and PSU sizes up to 170mm in length. Preinstalled with three
120mm ARGB fans and one 120mm rear fan for optimal cooling performance,
this case can house up to three 120mm front fans, one 140mm or two
120mm fans on the top and a radiator size up to 360mm. This allows the
user at the same time to build a complete high-end system to suit their
needs.


Sync with Motherboard RGB Software

Designed to synchronize with ASUS Aura Sync, GIGABYTE RGB Fusion,MSI Mystic Light Sync, and ASRock Polychrome. Itsupports motherboards with a 5V addressable RGB header, allowing you to control the lights directlyfrom the softwarementioned above without installing any extra lighting software or controllers. For more details,please visit ASUS,GIGABYTE, MSI, and ASRock official websites.

Aura Addressable Header

Digital Pin Header

JRAINBOW Header

Addressable RGB LED Header