150-ft. Cat6 Gigabit Solid Conductor Snagless Patch Cable (Blue)

The Ideal Solution for Long Ethernet Cable Runs

Don’t settle for less than the best—enjoy better signal quality and faster transmission! This 150-foot Tripp Lite Cat6 Gigabit Solid Conductor Snagless Patch Cable ensures ultra-fast performance throughout your local area network application. Cat6 cables (also called network cables, patch cables, computer cables, Ethernet cables and LAN cables) are used to connect components like printers, computers, copy machines, routers, servers, modems, switches and Cat6 audio/video products. The N202-150-BL is manufactured to exacting specifications, using superior materials, for optimal network performance. It’s designed for 1000Base-T (1 Gbps Ethernet), 10/100Base-T (Ethernet), 100 Mbps TPDDI, 155 Mbps ATM, ISDN, voice and Token Ring Type 3 applications.

This 150-foot Tripp Lite Cat6 Gigabit Solid Conductor Snagless Patch Cable is the premium solution for connecting network components like computers, printers, Internet-enabled gaming systems and Blu-ray players, copy machines, routers and modems over longer distances. It’s made of solid conductor wire for a lower DC resistance than stranded conductor wire, allowing signals to run farther while maintaining signal strength.

High-Quality Copper Wire and Gold-Plated Conductors Ensure Error-Free Signal Transfer

Manufactured from 24 AWG 4-pair solid UTP, the N202-150-BL provides high-speed connections and flawless signal delivery. This cable can deliver speeds up to 550MHz/1 Gbps. Featuring a PVC jacket, this cable is constructed of top-quality materials for long life and durability. Its RJ45 (male) connectors are gold-plated for an accurate signal transfer. For a secure connection, the cable has molded integral strain-relief and a snagless design that protects the locking tabs on the RJ45 connectors from being damaged or snapped off during installation. The N202-150-BL meets the most current industry standards, including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (category 6 draft 11).

Lifetime Warranty and Environmentally Responsible Design

For peace of mind, this 150-foot Tripp Lite Cat6 Gigabit Solid Conductor Snagless Patch Cable comes backed by a lifetime warranty. The N202-150-BL is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Accept no substitutes! Your Tripp Lite cable will be shipped to you in its original Tripp Lite packaging (poly bag with Tripp Lite logo; see photo). This is your assurance that the cable you purchase will deliver the superior performance you expect. And if you don't see this packaging, it's not a genuine Tripp Lite cable!