24" Display, TN Panel, 1920 x 1080 Resolution

ViewSonic XG240R ELITE 24" 1080p 1ms 144Hz Gaming Monitor with FreeSync Premium, and RGB Lighting

The ViewSonic ® ELITE XG240R is a 24” Full HD monitor packed with all the speed and features esports and gaming enthusiasts need. Equipped with ViewSonic exclusive RGB lighting technology, ELITE RGB, the XG240R beautifully illuminates gaming setups and synchronizes to other RGB peripherals without any additional software. Featuring an incredible 144Hz refresh rate, as well as AMD FreeSync™ technology, this monitor’s variable refresh rate capabilities virtually eliminate screen tearing and stuttering for fluid gameplay during fast-paced action scenes. A blazing-fast 1ms response time and low input lag provides smooth screen performance even in the most graphic-intense sequences. For a game-winning competitive edge, a Game Mode feature optimizes visuals for FPS, RTS and MOBA. On top of that, a customizable 22-level black stabilization function helps you target enemies lurking in the dark, while the monitor maintains brilliantly rich colors and contrast.

144Hz Refresh Rate

With a swift 144Hz refresh rate, this monitor delivers smooth frame loading and awesome graphics no matter how quickly the in-game action unfolds.

Rapid Response Time

With a stunningly quick 1ms response time, this monitor delivers smooth images without streaking, blurring, or ghosting. This monitor also features different levels of rapid response rate that help to correct “overshoot” and motion blur when gaming at high refresh rates.

22-Level Black Stabilization

The ViewSonic Black Stabilization feature provides heightened visibility and detail by brightening dark scenes. With 22 customizable levels of black stabilization controls, you will dominate the competition with enhanced visibility, even in the darkest scenes of a video game.

Game Mode Hotkey

A Game Mode function opens pre-calibrated FPS 1, FPS 2, RTS, and MOBA settings that deliver the best blend of color and technology for specific gaming scenarios.

Smooth & Fluid Gaming: AMD FreeSync ™ Technology

Leveraging VESA Adaptive-Sync connectivity, this monitor is equipped with AMD FreeSync™ technology* that seamlessly synchronizes the frame rate output between your graphics card and monitor. This dynamic refresh rate effectively eliminates image tearing, stuttering, and jerkiness for smooth gameplay.

*AMD FreeSync™ technology is supported via DisplayPort and/or HDMI depending on the model

Low Input Lag

When the action on the battlefield gets intense, you need a monitor that can process every command from the keyboard, mouse, or controller as soon as they occur. Engineered with lower input lag, this monitor decreases the delay between all inputs, and allows you to react in real time against any competitor. For any and all fast-paced action sequences, you’ll be glad your monitor reacts as quickly as you do.

Monitor Hz Cap

Select the desired refresh rate to cap the Hz output of your monitor. This decreases power and loading from your gaming card, and helps to create an ideal gaming experience depending on your specific gaming scenario.

Versatile Connectivity

DisplayPort and HDMI inputs give you the freedom and flexibility to connect to your dedicated graphics card and gaming console.

Ergonomically Designed for Gamers

To lock in that perfect angle necessary for drawn out epic gaming sessions, this monitor features a fully adjustable ergonomic stand capable of considerable swivel, pivot, tilt, and height adjustment. An integrated headphone hook keeps your headphones within arm’s reach, while a cable management design reduces clutter around your gaming space.