No AC Wall Outlets? No Problem

The PINV1000 lets you keep your mobile devices fully charged and your power tools and small appliances operating without needing to be near a computer or AC power source. This mobile inverter converts 12V DC power from your car, truck, fleet vehicle, boat or RV’s battery into standard 120V AC power. Its two NEMA 5-15R outlets deliver a continuous output of 1000W and 2000W at peak, and are ideal for powering equipment at an outdoor worksite or small appliances at a campsite. Additionally, its 2A USB port lets you charge your smartphone, tablet, laptop, MP3 player or GPS unit without needing a separate adapter. The USB port will continue to charge even when the inverter is off, which means less drain of your vehicle’s battery.

Easy Setup and Operation

Simply connect the PINV1000’s included battery cables between the inverter’s DC input terminals and the positive and negative terminals on your vehicle’s battery. An on/off switch offers one-touch control over both AC outlets. If the power input from the vehicle’s battery drops below 10V or exceeds 16V, the mobile power inverter will automatically shut down. Green LED indicates normal and improper operation, and an audible alarm sounds during excessively high or low voltage conditions. A load-controlled fan begins cooling automatically when the internal temperature rises to a certain level during extended use.