Simple Setup, Extended Depth and Secure Equipment Installation

The SR42UBDP is optimized for data center and other dense IT applications. Its massive front-to-rear ventilation capacity meets or exceeds server manufacturer requirements. The SR42UBDP offers full compatibility with a wide range of airflow optimization accessories as well as cable management accessories. Its integrated baying tabs make it easy to combine multiple enclosure cabinets in row-based data centers. The SR42UBDP offers guaranteed compatibility with all EIA-310-E compliant 19-inch equipment, and is also 100% compatible with today's state-of-the-art hot-aisle/cold-aisle data center configurations.

With an extended 48-inch depth, the SR42UBDP provides the extra space needed for mounting cable management equipment to the back of the rack for improved airflow. The extra space also leaves ample room to service equipment containing removable hot-swap power supplies.

The SR42UBDP is designed to provide a safe, secure installation solution for mission-critical rackmount equipment. It contains locking, removable front and rear doors that are perforated to promote efficient airflow, and locking, removable side panels. Locking doors and side panels prevent unauthorized access to installed equipment. The side panels are half size (two per side) for ease of removal and reinstallation. The front door is reversible and the split rear door design reduces clearance requirements for service access so the enclosure cabinet can be placed closer to a wall.

All components of the SR42UBDP are grounded to the enclosure cabinet frame. Front and rear threaded grounding points are provided for connection to the facility earth ground. The removable front and rear doors feature quick-release ground wires.

Easy Access, Vented Top Panel with Cable Ports and Pre-installed Casters

The SR42UBDP’s front and rear pairs of vertical rails with square mounting holes are adjustable in quarter-inch increments to accommodate equipment depths from 4 to 42 inches. Adjustment is quick and convenient—simply unscrew the rails, slide them to the desired depth and restore the screws. An easy-view depth index ensures consistent rail placement without requiring time-consuming measurements. The rails are capable of supporting up to 3000 pounds of equipment with included installation hardware and feature square mounting holes. Each rack space within the enclosure cabinet is numbered for ready reference.

The SR42UBDP’s two adjustable vertical mounting rails support toolless button-mount 0U installation of compatible PDUs and cable managers. Each rail can accommodate two vertical PDUs or cable managers side by side, for a total of four units per enclosure cabinet. These vertical mounting rails make it easier to route power and cabling to installed rack equipment and are ideal for network switches that have side-to-side airflow and forward-facing ports.

The top panel of the SR42UBDP is furnished with vents that help remove warm air from the enclosure cabinet and draw in cool air by convection. It also supports installation of standard user-supplied case fans. The top panel contains cable routing ports designed for quick, toolless removal without needing to disconnect cables. The SR42UBDP’s open bottom facilitates cable access.

To simplify deployment, the SR42UBDP comes with preinstalled casters and leveling feet. The casters allow the SR42UBDP to be easily maneuvered into the desired location, where it can then be secured in place by adjusting the leveling feet. The SR42UBDP has a rolling load capacity of 2250 pounds, enabling rack equipment to be installed in the enclosure cabinet prior to final deployment. Note: The casters are intended for minor position adjustments within the final installation area only and are not designed for moving the enclosure cabinet over long distances.