TRENDnet’s AC to DC Industrial DIN-Rail Power Supply with PFC Function, model TI-S48048, supplies up to 480W (48V DC, 10A) of power to industrial equipment, such as PoE switches, injectors, and WiFi access points. This DIN-Rail power supply comes with active PFC, an integrated DIN-Rail mount, and overload current protection.
Provides up to 480W (48V DC, 10A) of power for PoE devices, such as switches, injectors, and access points.
Built-in active Power Factor Controller (PFC, PF > 0.94) helps eliminate unusable reactive power
Overload, short circuit, over voltage, and over temperature
This power supply undergoes a 100% full load burn-in test
Cooling by free air convection
Metal enclosure with integrated DIN-rail mount
Certified for UL 508 and TUV EN60950-1
Designed for industrial environments with an operating temperature range of -25° – 70° C (-13° – 158° F)
| Interface |
|
|---|---|
| Housing |
|
| Special Features |
|
| Operating Temperature |
|
| Operating Humidity |
|
| MTBF |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
|
PACKAGE CONTENTS |
|