TRENDnet’s Industrial Gigabit PoE++ Splitter, model TI-SG104, networks a non-PoE device by using a Gigabit PoE++ connection and
splitting it into separate power and gigabit data sources. The industrial gigabit PoE++ splitter can power to up to two devices from a
single PoE source. A convenient DIP switch on the PoE++ splitter adjusts output power to 12V, 16V, 24V, or 48V to match varying power
requirements for non-PoE devices. The PoE++ splitter’s dual DC power output provides greater device compatibility.
No power adapter necessary; the
PoE++ splitter takes a PoE++ network
connection, and splits power and data
into separate connections to network a
non-PoE device with power up to 100m
(328ft.) away.
Convenient DIP switch adjusts
voltage output to 12V (2.3A), 16V
(2.3A), 24V (2.3A), or 48V (1.5A) to
accommodate varying non-PoE
device power requirements.
The PoE++ splitter’s wall and DIN
Rail mounting options provide better
setup flexibility and accommodate
most installation scenarios.
1 x Gigabit PoE++ in port, 1 x Gigabit out port
No power adapter necessary; the PoE++ splitter takes a PoE++ network connection, and splits power and data into separate connections to network a non-PoE device with power up to 100m (328ft.) away
Convenient DIP switch adjusts voltage output to 12V (2.3A), 16V (2.3A), 24V (2.3A), or 48V (1.5A) to match non-PoE device power requirements
The PoE++ splitter includes a dual DC power output terminal block, powering up to two devices
DIN-Rail Mountable
DIN-Rail mountable design of the industrial PoE++ splitter fits a standard TS35 DIN-Rail
| Standards |
|
|||||||||||||||
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Device Interface |
|
|||||||||||||||
| Data Transfer Rate |
|
|||||||||||||||
| Special Features |
|
|||||||||||||||
| Power |
|
|||||||||||||||
| Terminal Block |
|
|||||||||||||||
| DIP Switch |
|
|||||||||||||||
| MTBF |
|
|||||||||||||||
| Housing |
|
|||||||||||||||
| Operating Temperature |
|
|||||||||||||||
| Operating Humidity |
|
|||||||||||||||
| Dimensions |
|
|||||||||||||||
| Weight |
|
|||||||||||||||
| Certifications |
|
|||||||||||||||
| Warranty |
|
PACKAGE CONTENTS |
|