4XEM 2″ USB-C to USB 3.0 Type-A Adapter

4XEM’s USB Type-C to USB Type-A adapter makes it easy to connect USB 3.0 devices to new USB Type-C devices.

Simply plug the adapter into the USB Type-C port on your host device to turn it into a USB Type-A port, and you’re ready to connect your USB Type-A devices. 

Also backwards compatible with USB 1.0, 1.1, and 2.0.

Features:

    • With data transfer adapter easily transfer data with high speed
    • High-quality standard USB adapter
    • Connect standard USB Type-A enabled devices and peripherals (flash drives, keyboards, mice and more) to USB Type-C enabled devices (USB Type-A cable not included)
    • Female adapter ensures easy connections and reliable performance, supporting data transfer up to 5 Gbps
    • Reversible design – easily insert the connector into any Type-C enabled device (does not matter which side is up)
    • Type-C port is half the width and one-third the height of a standard USB-A connector (slightly larger compared to Lightning or Micro-USB ports)
    • Certified by USB-IF to be compliant with USB 3.1 Gen 1 Standard; backwards compatibility to USB 3.0 and 2.0; power output up to 5V, 3 Amp

Credit: Syntech