Thermaltake V100 Mid-Tower Chassis

The V100 mid-tower chassis features one preinstalled 120mmfan, a perforatedside panel and supports up to a standard ATX motherboard. The V100 supports the latest PChardware and allhigh-end GPU solutions, guarantees on unparalleled expandability for high-end configurationsand liquidcooling system to satisfy the market where users have opted for stylish PC chassis withadvanced features andaesthetic appeal.

Gaming-Oriented Concept

Designed for gamers, the heightened foot-stands at the bottom help enhance airflow and theside window paneloffers a direct view of interior components of the system.

Built-in PSU Cover

Equipped with a full-length PSU cover with vent holedesign to hide thoseunsightly cables from view and give your build a sleek and tidy look, and what’s more, abetter airflow.

Outstanding Expandability

The V100 supports motherboards up to standard ATX, a towerCPU cooler withmaximum height 160mm, and a expansion slot VGA of up to 400mm in length without HDD rack.Most importantly,the hidden drive bay design guarantees expandability for more liquid cooling components.

Outstanding Ventilation

The V100’s unparalleled cooling ability offers variousmounting points tosupport any type of cooling you can dream of including DIY/AIO liquid-cooling systems andair-cooling units.Apart from the built-in 120mm rear fan, users are allowed to install up to 360mm DIY liquidcooling radiatoror two 140mm fans at the front to optimize system ventilation.