Tri-Band WiFi

Three concurrent WiFi bands to maximize device networking speeds: two separate high performance 802.11ac networks (5GHz1: 867Mbps / 5GHz2: 867Mbps), and a 400Mbps Wireless N network.

Built For Busy Homes

MU-MIMO technology processes multiple data streams simultaneously, increasing real-time WiFi performance when multiple devices access the network.

Band Steering

Band steering alleviates network congestion by automatically directing wireless devices from the 2.4GHz band to the 5GHz band.

Band Steering

Band steering alleviates network congestion by automatically directing wireless devices from the 2.4GHz band to the 5GHz band

Pre-Encrypted Wireless

For your convenience, the WiFi access point’s WiFi bands are pre-encrypted with unique passwords

WiFi Traffic Shaping

Manage traffic allocation per SSID for each band separately

Wireless Coverage

Extended wireless coverage with MIMO antenna technology

Tri-Band WiFI

AC2200 Tri-Band: 867Mbps (5GHz1) + 867Mbps (5GHz2) + 400Mbps (2.4GHz) bands

Power over Ethernet (PoE+)

Saves installation time and costs with gigabit PoE+ support (optional power port for non-PoE installations)

WiFi Operation Modes

The WiFi access point supports Access Point (AP), Client Bridge, WDS AP, WDS Bridge, WDS Station, and Repeater modes for each WiFi band independently

MU-MIMO Performance

MU-MIMO technology enables the access point to process multiple data streams simultaneously and increases real-time WiFi performance

Hive Enabled (Optional)

Remotely monitor, manage, configure, and diagnose this WiFi 6 access point via TRENDnet’s cloud service (Additional fee applies)

Multiple SSIDs

Create up to 8 SSIDs per band (24 total)

LED Control

Reduce product visibility by disabling LED indicators

Mounting Plate

Wall / Ceiling mounting plate with cable guard

TRENDnet’s high performance AC2200 Tri-Band PoE+ Indoor Wireless Access Point, model TEW-826DAP, features three concurrent WiFi bands to maximize device networking speeds: two separate high performance 802.11ac networks (5GHz1: 867Mbps / 5GHz2: 867Mbps), and a 400Mbps Wireless N network. MU-MIMO technology processes multiple data streams simultaneously, increasing real-time WiFi performance on the WiFi access point when multiple devices access the network. The WiFi access point features advanced access control, QoS, traffic management, band steering, and captive portal support. The low-profile housing design blends into most environments and includes a convenient wall / ceiling mounting plate with cable guard. The TEW-826DAP supports Access Point (AP), Client Bridge, Wireless Distribution System Access Point (WDS AP), WDS Bridge, WDS Station, and Repeater modes

Easily manage and configure TRENDnet’s AC2200 Tri-Band WiFi 5 PoE+ Access Point remotely by updating the access point to the latest firmware for access to TRENDnet Hive. TRENDnet Hive is a remote network cloud manager that reduces management time and cost. No additional hardware, server, or personal cloud is required on this WiFI 5 access point with TRENDnet’s reliable cloud service.

AC2200 Tri-Band PoE+ Indoor Wireless Access Point

    Hardware versions of (v1.xR) can be upgraded with the latest firmware to update your model to the latest hardware version.

    • High performance AC2200 PoE+ WiFi access point
    • Wireless AC wave 2 MU-MIMO technology boosts performance in a busy environment
    • Three concurrent WiFi bands maximize device networking speeds
    • AC2200 Tri-Band: 867Mbps (5GHz1) + 867Mbps (5GHz2) + 400Mbps (2.4GHz) bands
    • Access Point, Client Bridge, WDS AP, WDS Bridge, WDS Station, and Repeater modes
    • Optional cloud management with TRENDnet Hive (Additional fee applies)
    • 1 x Gigabit PoE+ LAN port, 1 x Gigabit LAN port
    • Low-profile housing blends into most environments
    • Includes wall / ceiling mounting plate with cable guard
    • Captive portal for hotspot applications
    • Compatible with TRENDnet’s TEW-WLC100 and TEW-WLC100P wireless controllers
    • NDAA / TAA compliant (U.S. and Canada only)

TRENDnet Hive Cloud Manager

.