OVERVIEW

The 5-Port Gigabit Long Range PoE+ Switch, model TPE-LG50, delivers data and power over existing Ethernet cables to Power over Ethernet (PoE) devices such as access points, VoIP phones, and IP Cameras. It supports both PoE (802.3af) and PoE+ (802.3at) devices with a 32W PoE budget. Enable the DIP switch to extend the PoE+ signal up to 200m (656 ft.) at 10Mbps for long distance PoE installations. Plug and play this sturdy metal switch for reliable high speed PoE networking. Its fanless design is perfect for quiet environments that require silent operation.

PoE+ Power

A 32W PoE power budget supports up to four Power over Ethernet devices.

Gigabit

Five Gigabit ports provide a 10Gbps switching capacity to support edge network installations.

Long Range PoE+ Switch

Enable the DIP switch to extend PoE+ signal up to 200m (656 ft.) at 10Mbps.

PoE+

Supplies up to 30W of PoE+ power per PoE port with a 32W power budget

Ports

Four Gigabit PoE+ ports and one Gigabit ports

Long Range PoE+

Enable the DIP switch to extend the PoE+ signal up to 200m (656 ft.) for long distance PoE installations

Port Isolation

Ideal for surveillance networking applications, the DIP switch also enables port isolation on ports 1 – 4

  • ETHERNET PORT CONFIGURATION: 4 Port Gigabit Long Range PoE+ Switch includes 4 Gigabit PoE+ ports provide a 10Gbps switching capacity to support edge network installations
  • PoE+ POWER: A 32W PoE power budget supports up to four Power over Ethernet devices. TPE-LG50, delivers data and power over Ethernet cables to PoE devices such as access points, VoIP phones, and IP cameras
  • PoE and PoE+ SUPPORT: It supports both PoE and PoE+ devices with a 32W PoE power budget
  • LONG RANGE PoE+: Enable the DIP switch to extend the PoE+ signal up to 200m (656 ft.) at 10Mbps for long distance PoE installations
  • PORT ISOLATION: Ideal for surveillance networking applications, the DIP switch also enables port isolation
  • LOW-NOISE OPERATION: Fanless design lowers energy consumption and eliminates operating noise
  • PLUG-AND-PLAY: Easy setup, simply power up the switch and plug in connected devices
  • NDAA / TAA compliant (U.S. and Canada only)
  • Lifetime Warranty

Standards
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3ab
  • IEEE 802.3x
  • IEEE 802.3p
  • IEEE 802.3af
  • IEEE 802.3at
Device Interface
  • 4 x Gigabit PoE+ ports
  • 1 x Gigabit port
  • DIP switch
  • LED indicators
Data Transfer Rate
  • Ethernet: 10Mbps (half duplex), 20Mbps (full duplex)
  • Fast Ethernet: 100Mbps (half duplex), 200Mbps (full duplex)
  • Gigabit Ethernet: 2000Mbps (full duplex)
Performance
  • Switch Fabric: 10Gbps
  • RAM Buffer: 128KB
  • MAC Address Table: 2K entries
  • Jumbo Frames: 9KB
  • Forwarding rate: 7.44Mpps (64-byte packet size)
Special Features
  • Long range PoE+ up to 200m at 10Mbps
  • VLAN port isolation
  • 802.1p Class of Service (CoS)
  • Wall mountable
DIP Switch
Switch Status Function
1 OFF Ports 1 & 2: Default gigabit PoE+
ON Ports 1 & 2: Long range PoE+ up to 200m at 10Mbps
2 OFF Ports 3 & 4: Default gigabit PoE+
ON Ports 3 & 4: Long range PoE+ up to 200m at 10Mbps
3 OFF VLAN port isolation disabled
ON VLAN port isolation on ports 1-4
4 OFF QoS disabled
ON QoS Enabled: Video & Voice – High Priority
Power
  • Input: 100 – 240 V AC, 50/60Hz, 1.2A
  • Output: 54V DC, 0.7A external power adapter
  • Max. consumption: 36.3W
PoE
  • PoE budget: 32W
  • PoE Mode A: Pins 1,2 for power and pins 3,6 for power
Operating Temperature
  • 0° – 40 °C (32° – 104 °F)
Operating Humidity
  • Max. 90% non-condensing
Dimensions
  • 121 x 75 x 26mm (4.76 x 2.95 x 1 in.)
Weight
  • 246g (8.68 oz.)
Certifications
  • CE
  • FCC

PACKAGE CONTENTS

  • TPE-LG50
  • Quick Installation Guide
  • Power adapter (54V DC, 0.7A)

All references to speed are for comparison purposes only. Product specifications, size, and shape are subject to change without notice, and actual product appearance may differ from that depicted herein.