The 8-Port Gigabit Long Range PoE+ Switch, model TPE-LG80, delivers data and power over Ethernet cables to PoE devices such as access points, VoIP phones, and IP cameras. It supports both PoE and PoE+ devices with a 65W PoE power budget. Enable the DIP switch to extend the PoE+ signal up to 200m (656 ft.) at 10Mbps for long distance PoE installations. Plug and play this sturdy metal switch for reliable high-speed PoE networking. Its fanless design is perfect for quiet environments that require silent operation.
PoE+ PowerA 65W PoE power budget supports up to eight Power over Ethernet devices. |
|
Eight gigabit ports provide a 16Gbps switching capacity to support edge network installations.
Enable the DIP switch to extend the PoE+ signal up to 200m (656 ft.) at 10Mbps.
PoE+Supplies up to 30W of PoE+ power per PoE port with a 65W total power budget |
|
Eight gigabit PoE+ ports
Enable the DIP switch to extend the PoE+ signal up to 200m (656 ft.) for long distance PoE installations
Ideal for surveillance networking applications, the DIP switch also enables port isolation
| Standards |
|
|||||||||||||||||||||||||||||||||||||||||||
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Device Interface |
|
|||||||||||||||||||||||||||||||||||||||||||
| Data Transfer Rate |
|
|||||||||||||||||||||||||||||||||||||||||||
| Performance |
|
|||||||||||||||||||||||||||||||||||||||||||
| Special Features |
|
|||||||||||||||||||||||||||||||||||||||||||
| DIP Switch |
|
|||||||||||||||||||||||||||||||||||||||||||
| Power |
|
|||||||||||||||||||||||||||||||||||||||||||
| PoE |
|
|||||||||||||||||||||||||||||||||||||||||||
| Operating Temperature |
|
|||||||||||||||||||||||||||||||||||||||||||
| Operating Humidity |
|
|||||||||||||||||||||||||||||||||||||||||||
| Dimensions |
|
|||||||||||||||||||||||||||||||||||||||||||
| Weight |
|
|||||||||||||||||||||||||||||||||||||||||||
| Certifications |
|
|||||||||||||||||||||||||||||||||||||||||||
| Warranty |
PACKAGE CONTENTS |
|