Tripp Lite U420-C06 Product Summary

  • USB-C to USB-C 6 ft. cable compatible with all USB-C and Thunderbolt 3 devices
  • Supports USB 3.1 Gen 1 speeds up to 5 Gbps to ensure fast data transfers
  • Power Delivery cable provides 3A (60W) power output for charging mobile devices
  • Reversible USB-C plugs connect in either direction for immediate no-fuss use
  • USB-IF certified and RoHS compliant to ensure the highest-grade construction and performance

One Cable for a Broad Range of Devices

The U420-C06 cable has male connectors on each end and is compatible with any device with a USB-C or Thunderbolt3 port, including a MacBook, Ultrabook, Chromebook, smartphone, wall charger, hard drive or flash drive. It is backward compatible with previous USB generations, giving you the adaptability to connect different devices without needing as many different cables.

Reversible Connectors for Flexibility

Unlike traditional USB cables that connect in only one direction, the reversible USB-C male connectors on the U420-C06 plug into a USB-C or Thunderbolt 3 port in either direction for a fumble-free connection every time. This slim, 6 ft. cable can reach across desks and around corners to deliver up to 5 Gbps speeds (10 times faster than USB 2.0) and power to devices.