Inspiron Desktop

Improved design, packed with impressive power

Featuring an updated, contemporary design, the Inspiron Desktop has been reimagined to enhance the enjoyment that comes with owning a Dell desktop.

Small and mighty: Revolutionary design saves space without compromising system performance, and features multiple expansion slots for future upgrades.

Easy access: Optional optical drive, USB ports and 5-in-1 media card reader are all conveniently located up front for easy accessibility.

Undeniable performance with unlimited potential

With a high-capacity hard drive, even more powerful Intel® processors, and improved system cooling, the Inspiron Desktop offers the PC performance you deserve.

Powerful processors: Built with the up to 8th Gen Intel® Core™ i7 processors, you can expect fast, reliable performance and an exceptional PC experience.

Superior storage: Make the most of your PC’s 1TB 7.2k HDD+128GB PCIe SSD as max drive (dual)​ of hard drive storage. Add on the up to 512GB high-capacity M.2 PCIe solid state drive (SSD) option built for snappier, more stable performance. You can also choose dual drives or add on an optical drive for endless extra space for backups.

Get a boost: Amp up your everyday performance with faster load times, higher transfer rates and less power consumption, all thanks to the efficient DDR4 SDRAM. Opt for discrete memory up to 4GB GDDR5 for even better performance and richer visuals with an available NVIDIA® GeForce® GTX 1050Ti with 4GB GDDR5 as max discrete graphic.

Innovative inlet: The state-of-the-art inlet airflow design allows optimal system cooling, so you get the quiet, efficient performance you’ve come to expect from an Inspiron desktop.

Your one-stop multimedia hub

From basic computing needs, to the family’s digital library – ideal for storing photos, videos, important files, and more – to multimedia entertainment center, where you can stream movies, play DVDs and video games or listen to music, the Inspiron Desktop offers powerful and reliable performance, perfect for the living room or home office.

Built-in connectivity: Stay connected with the latest integrated 802.11ac wireless and Bluetooth technology.

Immersive audio: Enjoy 5.1 channel sound professionally tuned by Waves MaxxAudio® Pro for a truly immersive entertainment experience.

Enhanced entertainment: Easily connect to tablets, TVs or large displays for video streaming or casual gaming with convenient access to VGA, HDMI out and 6 USB ports.

Ports & Slots

1. Power button | 2. 5-in-1 Multi-Card Reader | 3. Audio combo jack | 4. (2) USB 3.1 Gen 1 Type-A | 5. Optical drive | 6. Air vent | 7. Line in/out & mic | 8. HDMI | 9. VGA | 10. (4) USB 2.0 ports | 11. Ethernet port | 12. Expansion card slots | 13. Power supply unit | 14. Security-cable slots | 15. Padlock rings

Dimensions & Weight

1. Height 14.71" (373.7mm) | 2. Width 6.30” (160mm) | 3. Depth 11.61” (294mm) | Starting weight 14.1lb (5.24kg)