High Rise™ Height Adjustable Compact Standing Desk with Keyboard Tray

The DCX610 High Rise Height Adjustable Compact Standing Desk is a simple solution to a common workplace problem: too much sitting. Studies show that sitting for prolonged periods of time is detrimental to your health. The DCX610 transforms any sit-down desk into a sitting OR standing desk. Large 32.5” wide X 18” deep desk surface is accompanied by a 32.5” wide X 13” deep removable keyboard tray. The desk height raises to 19” and the keyboard tray raises to 15”, providing an ergonomic working position for users of varied heights. Gas spring system allows for smooth and stable height adjustment. The DCX610 sits on top of your current desk or table and does not require clamping or attachment of any kind. This standing desk features a compact footprint (16.5” frame depth), which allows it to easily fit on a standard 24” deep cubicle desk. Sleek wood construction and a durable, scratch-resistant laminate coating will provide years of use with a modern style. Simply go from sitting to standing with an easy squeeze of the lever on the right-hand side.




Victor DCX610 High Rise Collection Height Adjustable Compact Standing desk with Keyboard Tray

Compact Footprint

With a small but mighty frame, the Victor DCX610 has a compact design that fits perfect on a standard 24-inch depth desk surface.

The lower frame is 28.5 inches across and 16.5 inches deep.

The upper work surface is 32.5 inches across and 18 inches wide.

Single Handed Operation

With only a single lever on the right side of the desk, the Victor DCX610 can easily transition from sitting to standing with a single lever squeeze.

This design makes the move from sitting to standing simple and easy. All you need is a free hand!

High Quality Construction

The DCX610 has a study steel frame that will last.

The upper work surface and keyboard try are made from wood, then covered with a scratch resistant plastic coating to maintain a clean and professional look for years to come.