Premium Protection

Maker of the legendary Isobar, Tripp Lite is the smart choice for protecting your valuable equipment. This surge protector defends computers and electronics from damaging surges and disruptive line noise. If it is ever damaged by a surge, Tripp Lite will replace it, and connected equipment is covered too.

  • Certified to meet strict UL standards (UL 1449 4th Edition; File E89439; Series AG-8876; Updated 07-13-2018)
  • 1080-joule surge protection rating – More joules mean more protection!
  • EMI/RFI noise filtering protects against outside interference
  • Circuit breaker protects against overloads

Ready for Home and Office

This surge protector is perfect for home and office electronics of all kinds, including computers, monitors, printers, wireless routers, televisions, video game consoles, streaming media players, sound systems, device chargers, desk lamps and small appliances. It also provides convenient USB charging power for smartphones, tablets and other devices.

  • 6 protected AC outlets
  • Spring-loaded desk-mounting clamp
  • 2 USB-A charging ports (4.8A) and 1 USB-C charging port (3.0A)
  • Pivoting 8-foot AC input cord with 5-15P plug
  • Diagnostic LED

Key Features

  1. Desk Clamp: Spring-loaded clamp mounts unit to desk, table or workbench.
  2. AC Input Cord: High-quality cord pivots for optimal positioning.
  3. Diagnostic LED: Confirms that surge protection is active.
  4. USB Charging Ports: 2 USB-A (4.8A) and 1 USB-C (3.0A) port for charging smartphones, tablets and other devices.
  5. Advanced Surge/Noise Protection (Internal): Certified to meet strict UL standards.
  6. High-Impact Housing: Compact, durable and fire resistant.
  7. On/Off Switch: Built-in breaker protects against overloads.