Tripp Lite B002-DV2A4 Product Summary

  • 4-port secure KVM switch with dual-monitor support provides safe switching between connected computers with different security levels
  • Each KVM port is an electronically isolated channel to prevent the transfer of sensitive data between computers
  • NIAP PP3.0 certification meets the latest KVM security standards for government agencies and government contractors
  • Blocks connection of external storage devices
  • Detects housing intrusion with anti-tamper components and tamper-evident seals
  • Supports DVI video resolutions up to 2560 x 1600 at 60 Hz for crystal-clear viewing
  • Dual-monitor support enables multitasking to help improve productivity

Features

Discourages Physical Tampering with Housing Intrusion Detection

If someone opens the KVM housing, internal anti-tamper components disable the KVM, rendering it inoperable. The front-panel LEDs will flash to indicate the unit has been compromised. Tamper-evident seals on the housing provide visual evidence of tampering attempts.

Maintains Safe Switching without Interruption

This KVM switch supports secure EDID emulation and learning, which prevents unwanted data from transmitting through the DDC lines. Both the keyboard/mouse and video emulation controllers restrict discovery of newly connected peripherals or monitors during switching, which shields computers from potential vulnerabilities.

Provides Dual-Monitor Support for DVI Video and Stereo Audio

The B002-DV2A4 accommodates two DVI console monitors, plus two DVI monitors per connected computer. It supports crystal-clear HD video resolutions up to 2560 x 1600 (including 1080p) at 60 Hz. Stereo audio is also supported.

Typical Applications

  • Control up to four computers with different security levels from dual monitors, a keyboard and a mouse.
  • Prevent sensitive information from being saved to a flash drive or transferred between computers connected to the KVM switch.
  • Meet NIAP PP3.0 security standards for government, military, financial, education and healthcare applications.

NIAP PP3.0 Certified KVM Provides Secure Switching Between Four Computers

Protect data from security risks at the desktop level. Tripp Lite’s 4-port secure KVM switch allows safe switching between computers with different security levels in government and military agencies, as well as private sector organizations where sensitive information needs protection. The B002-DV2A4 is certified by the National Information Assurance Partnership (NIAP) to meet the Common Criteria Profile for Peripheral Sharing Switches Version 3.0 (PP3.0), ensuring it has the most advanced security features to keep data safe