Tripp Lite B002-DV1A4 Product Summary

  • 4-port secure KVM switch provides safe switching between connected computers with different security levels
  • Each KVM port is an electronically isolated channel to prevent the transfer of sensitive data between computers
  • NIAP PP3.0 certification meets the latest KVM security standards for government agencies and government contractors
  • Blocks connection of external storage devices
  • Detects housing intrusion with anti-tamper components and tamper-evident seals
  • Supports DVI video resolutions up to 2560 x 1600 at 60 Hz for crystal-clear viewing

Features

Prevents Transfer of Information with Isolated Data Channels

In a secure KVM, each port is an electronically isolated channel. This makes it impossible for data to be transferred between connected servers or computers through the KVM. Regardless of the security level of the connected devices, the data cannot be moved between devices.

Maintains Safe Switching without Interruption

This KVM switch supports secure EDID emulation and learning, which prevents unwanted data from transmitting through the DDC lines. Both the keyboard/mouse and video emulation controllers restrict discovery of newly connected peripherals or monitors during switching, which shields computers from potential vulnerabilities.

Provides Single-Monitor Support for DVI Video and Stereo Audio

The B002-DV1A4 accommodates a DVI console monitor, plus a single DVI monitor per connected computer. It supports crystal-clear HD video resolutions up to 2560 x 1600 (including 1080p) at 60 Hz. Stereo audio is also supported.

Typical Applications

  • Control up to four computers with different security levels from a single monitor, keyboard and mouse.
  • Prevent sensitive information from being saved to a flash drive or transferred between computers connected to the KVM switch.
  • Meet NIAP PP3.0 security standards for government, military, financial, education and healthcare applications.

NIAP PP3.0 Certified KVM Provides Secure Switching Between Four Computers

Protect data from security risks at the desktop level. Tripp Lite’s 4-port secure KVM switch allows safe switching between computers with different security levels in government and military agencies, as well as private sector organizations where sensitive information needs protection. The B002-DV1A4 is certified by the National Information Assurance Partnership (NIAP) to meet the Common Criteria Profile for Peripheral Sharing Switches Version 3.0 (PP3.0), ensuring it has the most advanced security features to keep data safe.