The diskAshur2 USB 3.1 HDD/SSD is an ultra-secure, PIN authenticated, hardware encrypted portable hard drive / solid state drive. Using the device couldn’t be easier, simply connect the integrated cable to any computer and enter a unique 7-15-digit PIN.

OS & platform independent

No software required. Works on any device with a USB port!

compatible with: MS Windows, macOS, Linux, Android, Chrome, Thin Clients, Zero Clients, Embedded Systems, Citrix and VMware

Autolock

The diskAshur2 automatically locks when unplugged from the host computer or power to the USB port is turned off and can also be set to automatically lock after a predetermined amount of time.

Self-destruct feature

You can pre-program the diskAshur2 with your own unique self-destruct PIN, which once implemented, instantly deletes the encryption key, all PINs, data and then creates a new encryption key.

Wear resistant epoxy coated keypad

Designed with protection in mind, the diskAshur2 wear resistant epoxy coated keypad hides key usage to avoid tipping off a potential hacker to commonly used keys.



Safeguard your valuable and sensitive data

The diskAshur2 securely encrypts, stores and protects data to ensure compliance with stringent regulations such as GDPR, HIPAA & CCPA.



Have Space to Grow

Offering up to 16TB of expansive capacity, you no longer have to compromise between space and security.