V200 Tempered Glass RGB

 Edition Mid Tower Chassis

The V200 Tempered Glass RGB Edition mid tower

chassis is the perfect upgrade for someone looking

to give their rig a facelift. It features a durable

tempered glass window, clear acrylic front window

and a handy PSU cover. This powerhouse little rig

also comes fitted with three 120mm 12V RGB intake

fans that are dual-mode controlled either via the I/O

port RGB button or the synchronization with

enthusiasts’ favorite RGB capable motherboard

brands, including ASUS, GIGABYTE, MSI, ASRock,

and BIOSTAR. The V200 TG RGB is one of our

simple and sleek designed cases which is built

for high-end hardware and custom system designs.

Tt LCS Certified

Tt LCS Certified is a Thermaltake exclusive certification applied to only products that pass the design and hardcore enthusiasts standards that a true LCS chassis should be held to. The Tt LCS certification was created so that we at Thermaltake can designate to all power users which chassis have been tested to be best compatible with extreme liquid cooling configurations to ensure you get the best performance from the best features and fitment.

Built-in 120mm 12V RGB Fans

The V200 TG RGB Edition is preinstalled with three 120mm

12V RGB fans at the front that can be controlled using a

simple interface built into the I/O panel that cycles through

three different lighting modes and a range of different color options.

Aura Addressable Header

Digital Pin Header

JRAINBOW Header

Addressable RGB LED Header





Addressable RGB LED Header

Built-in PSU Cover

The V200 TG RGB comes with a full length

power supply cover that provides plenty

of space to implement cable management,

while keeping airflow clear for your

hard drives and PSU.

Tempered Glass Panels

The 4mm tempered glass window on the side of the
V200 TG RGB is built to be more durable, scratch resistant,
and transparent for an advanced view of your hardware.

Dust Reduction

A handy magnetic fan filter on the top simply attaches for easy dust filtration and particulate protection. At the base of the chassis, additional fan filters provide excellent protection against both dirt and dust.

Top

Bottom

Oppurtunites For High-End Expansion

The V200 TG RGB Edition accommodates up to a standard ATX motherboard and has good expandability. It can support a CPU cooler with a maximum height of 160mm, VGA up to 320mm in length, a power supply with a length of up to 200mm (without HDD Rack). Optimized for excellent cooling capabilities with three 120mm 12V RGB front fans and one 120mm standard rear fan preinstalled, the V200 TG RGB can also house up to two 140mm fans on the top. If you’re planning a liquid cooled system, you can also fit up to a 360mm radiator and 360mm all-in-one CPU cooler.

Handy I/O Ports

One 3.0 USB and two 2.0 USB ports on the

  panel to grant direct access when needed.