Tripp Lite P036-L06 Product Summary

  • Recommended for powering servers, routers and other high-output network devices
  • 6 ft. length allows flexibility in placing devices in relationship to AC outlet
  • Replaces or upgrades standard power cord provided by manufacturer
  • Locking C19 connector maintains secure link to avoid loss of power and costly downtime
  • Thick 12 AWG wire gauge manages high power levels required for larger equipment
  • Integral strain relief helps cable move freely without stress or cracking
  • Lifetime warranty

20A C20-to-C19 Power Cable for Network Devices That Require a Heavy-Gauge Connection

Tripp Lite’s P036-L06 heavy-duty extension cord features 12 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. This cord can be used to connect a server, router, network switch or blade server enclosure to a UPS system or PDU. It can also replace or upgrade the standard power cord provided by the device’s manufacturer. The six-foot length allows you flexibility in placing equipment with respect to the power outlet.

Feature

Typical Applications

  • Connect devices like routers, servers and switches to a PDU up to 6 ft. away in your data center
  • Extend an existing power connection up to 6 ft. to more easily place a device or reach a power source in a rack
  • Update or replace the standard power cord provided by a device’s original manufacturer

Locking Connector Helps Prevent Accidental Disconnection and Expensive Downtime

Having a cable come loose accidentally can mean the loss of power and costly downtime. The P036-L06’s locking C19 connector helps you avoid such danger, protecting critical equipment by maintaining a secure link without failure. The locking cable is also invaluable when moving equipment in a rack or removing equipment from tight areas, ensuring the power cord always stays connected.

Keeps Your Equipment Connected a Long Time without Stress

The flexible SJT cable jacket is accentuated with integral strain relief, which reduces stress and helps the cable move freely without cracking or breaking loose from the connector.

What’s in the Box

  • P036-L06 Heavy-Duty C20 to C19 Power Cable, Locking C19 Connector, 6 ft., Black