Typical Applications

  • Connect devices like computers, servers and monitors to a PDU or UPS system up to 1 ft. away in your workstation
  • Extend a current power connection up to 1 ft. to more easily place a device or reach a power source in a rack
  • Provide a high-quality replacement for a worn-out or missing power cord


Tripp Lite P004-L01 Product Summary

  • C14 to C13 cable for connecting power to computers, servers and other peripherals
  • Adds 1 ft. to your current power connection to provide more flexibility in placing devices
  • Integral strain relief helps cable and connectors move freely without stress or cracking
  • Locking C13 connector maintains secure link to avoid loss of power and costly downtime
  • Ideal replacement for worn-out or missing power cord


C14-to-C13 Power Cable Connects Computers, Printers, Servers and Other Equipment

Tripp Lite’s P004-L01 IEC-320-C14 to IEC-320-C13 cable is designed for small data center and office workstation applications that do not require a higher-gauge cable. The UL-listed cord can be used to power a computer, printer or monitor; attach a server or drive to a UPS system or PDU; or extend a current connection up to one foot. It is also an ideal replacement for a worn-out or missing power cord.


Locking Connector Helps Prevent Accidental Disconnection and Expensive Downtime

Having a cable come loose accidentally can mean the loss of power and costly downtime. The P004-L01’s locking C13 connector helps you avoid such danger, protecting critical equipment by maintaining a secure link without failure. The locking cable is also invaluable when moving equipment in a rack or removing equipment from tight areas, ensuring the power cord always stays connected.


Keeps Your Equipment Connected a Long Time without Stress

The flexible SJT cable jacket is accentuated with integral strain relief, which reduces stress and helps the cable move freely without cracking or breaking loose from the connector.