Right-Angle Cat6 Gigabit Patch Cable Eases Connections and Disconnections in High-Density Networks

Tripp Lite’s compact N201-SR2-BK cable connects network components like printers, computers, copiers, routers, servers, modems and switches in high-density data centers. This 2 ft. snagless black UTP patch cable ensures fast transmission and excellent signal quality, and its right-angle design is ideal for navigating crowded IT environments.

  • Ideal for connecting components like printers, computers, copiers, routers, servers, modems and switches in high-density data centers
  • Delivers speeds up to Cat6 Gigabit/1 Gbps
  • More than 35% smaller in diameter than standard Cat6 cable
  • Made from 28 AWG copper wire
  • RJ45 male connectors
  • Molded snagless boots prevent locking tabs from damage


Specially Designed for Crowded Connections

More than 35% smaller in diameter than standard Cat6 cable, the N201-SR2-BK increases airflow in tight spaces and is easier to install around corners and through cable management panels. Its right-angle RJ-45 male connectors are easy to plug into patch panels and switches located in adjoining spaces inside a rack.


Premium Construction for Superior Performance

Manufactured from 28 AWG copper wire, the four-pair stranded N201-SR2-BK is protected by a PVC jacket and is rated for speeds up to 1 Gbps. Its Cat6 technology provides stable transmission and reduces crosstalk with adjacent cabling. Snagless connectors prevent the locking tabs from breaking off during installation and its integral strain-relief design provides extra durability.