4-Port HDMI 2.0 HDR Mini Splitter Amplifier with EDID Management

  • Distributes HDMI video and audio from a single source to up to 4 HDMI displays simultaneously while maintaining signal quality
  • Compliant with HDMI 2.0 and HDCP 2.2
  • Supports 18Gbps bandwidth
  • Supports 4K (3840x2160) @60Hz (YUV 4:4:4 8bit), HDR 4K (3840x2160) @60Hz (YUV 4:2:0 10bit), 3D, xvYCC, x.v.Color & Deep Color
  • Supports Dolby Digital, DTS-HD and Dolby TrueHD audio
  • Resolution downscaling feature detects and configures the video resolution automatically according to the capabilities of each connected monitor
  • Allows simultaneous 4K and 1080P output. Supports simultaneous mixed 4K and 1080p display outputs. *See Notes below for limitations
  • EDID and firmware management feature for maximum compatibility now and into the future, offers widest range of monitor/display/TV support from either pre-programmed EDID or EDID learning from the connected displays. Firmware upgradeable (via Mini USB port) for expanded compatibility
  • Low heat generation with sturdy metal housing provides excellent heat dissipation, durability, and minimizes EMI/RFI noise interference. Low heat generation and ESD protection to guarantee stability and reliable performance

Distributes HDMI video/audio signals from one HDMI source to 4 HDMI displays while maintaining signal qualit