50" Display, 3840 x 2160 Resolution, 350 cd/m2 Brightness, 16/7

ViewSonic CDE5010 Digital Signage Display

CDE5010 is a 50’’ (50” viewable) 4K Ultra HD commercial display purpose-built to deliver eye-catching imagery for hotels, restaurants, retail, business, and more. With stunning 3840x2160 resolution, 350-nit high brightness, wide viewing angles, and dual 10W speakers, this display provides immersive, high-impact messaging wherever needed. In addition to HDMI, DVI, and VGA inputs to connect with various high definition devices, this display utilizes an integrated multi-core processor and 8GB of internal memory, allowing customers to playback multimedia content via USB without the need for a PC. To make life even easier, the bundled vController software offers easy maintenance and intuitive interfaces for remote management via a PC server or laptop, and flicker-free and blue light filter technologies help provide a comfortable viewing environment. 

Ultra HD Resolution

With four-times the resolution of Full HD, this Ultra HD 3840x2160 display delivers a breathtaking viewing experience with immersive images that are vibrant, clear, and as large as life.

Built-in Multi-Core Media Player with 8GB Storage

A powerful multi-core media player enables photo, music and video playback, while 8GB of internal storage provides ample capacity for files and multimedia content.

Embedded LAN, Optional Wi-Fi, Internet Browser

An integrated RJ45 connection, as well as optional Wi-Fi capabilities, provide easy network connection options for content streaming. An integrated internet browser provides simple content delivery via connection to the web.

ViewBoard ® Cast Content Sharing Software

ViewBoard Cast enables content to be streamed from mobile devices onto the display over wireless or cable networks. Multiple users can simultaneously annotate content (such as documents, cloud files, multimedia, etc.) on their devices in real time, and then stream and share that content onto the ViewSonic large format display.

Free Bundled vController™ Software

Included vController™ software provides a simple and intuitive interface for remote management, OSD-related settings, and scheduling on deployed displays through RS232 or LAN.

Internal Scheduler

An efficient, user-friendly scheduling interface is available via the on-screen display (OSD). Setup features include time and date scheduling, ensuring that messaging, images, and videos run smoothly and on time.

Integrated USB Multimedia Player

This display features an integrated media player with a convenient USB playback function. Now photos, music, and 1080p video can be quickly displayed on-screen directly from a USB drive – without the need for a PC.

RS232 In/Out with IR Pass-through

RS232 input and output connectivity provides easy and efficient management of multiple-display configurations from a single laptop or PC. In addition, this display supports IR pass-through functionality for local control of set-top boxes or other connected devices, directly with the display’s remote controller.

Dual Integrated Speakers

Designed with dual integrated speakers, this display combines incredible screen performance with stereo sound.

3-year Limited Warranty

Have peace of mind in the quality and reliability of your ViewSonic display—backed by one of the industry’s best pixel performance policies and a 3-year limited warranty.