XS Complete Keyboard G84-5200 Flat Fit For Secure Mounting
Black 15″ ultraslim USB keyboard with PS/2 Combo Interface. US International space reduced 103 position QWERTY key layout with Numeric KeyPad.Durable Ultraslim Keyboards with Mechanical Keyswitch Technology and laser etched keycaps for Industrial and Commercial Applications.
Slim, compact keyboard with full layout incl. numeric keypad. Cherry Gold Crosspoint individual keys ensure operational reliability and durability. For industrial applications, in IT, Point of Sale and medical facilities. Easy installation and fixation e.g. in kiosks and keyboard drawers.

Features
- Mechanical Keyswitches are Rated at 20 Million Actuations to Withstand Harsh Environments and Ensure Long Product Lifetime
- Size-reduced QWERTY Key Layout in Ultraslim 15” Form Factor Combines Maximal Space Efficiency with Comfortable Alphanumeric Data Entry.
- PS/2 and USB interface
- 103 Key Layout Includes Numeric KeyPad
Small, flat and extremely robust
The compact ML 5200 XS Complete keyboard (G84-5200) offers a full keyboard layout complete with number block and is ideal for all applications with limited space and requiring frequent number entries.
- Complete layout with numeric keypad. Ideal for applications requiring the frequent input of figures
- High degree of reliability and precise keystroke feel thanks to individual keys with Gold Crosspoint contacts (Cherry ML technology)
- Ideal for continuous usage due to the long operating life in excess of 20 million key confirmations per individual key
- Compact dimensions and very low overall build height, ideal for restricted spaces and for 19" applications
- Standardized measurements and installation dimensions of the complete XS product family - the keyboard can be adapted to every application
- Supports Code Set 3 and UnifiedPOS
- Fastening option for permanent installation
- Detachable feet for individually adjusting the tilt ofthe keyboard
- Programmable keys for even more time-saving operation