Tripp Lite’s DWMSC3780MUL Heavy-Duty Full-Motion Security Wall Mount protects and secures any compatibly sized flat- or curved-screen monitor or television. With its solid steel security bar and included combination lock, this innovative mount helps ensure the investment you made in a quality screen remains safe from tampering and theft. It’s perfect for hotels, conference centers, offices, schools, retail stores and other high-traffic environments. The DWMSC3780MUL can accommodate screen sizes from 37 to 80 in. and weights up to 200 lb., making it ideal for heavier displays in any location.
Today’s stunning 4K UHD screens can represent a significant investment. While a wall mount gives you the freedom to hang your screen anywhere, the location might be less than secure, giving you concerns about keeping your display safe from theft. The DWMSC3780MUL helps eliminate those worries. Simply slide the steel security bar through the mounting brackets and attach the four-position combination lock. Then use the included hardware to secure the mounting brackets to the wall plate to deter theft of your display.
This heavy-duty wall mount is constructed from durable steel to resist wear and tear and meets UL Standard 2442. Rear openings with smooth edges provide access to cables without harming your fingers. A built-in bubble level ensures your display is properly mounted. Hanging virtually any compatibly sized screen is an easy job: the DWMSC3780MUL complies to VESA standards with any of these mounting hole patterns: 300 x 300, 400 x 200, 400 x 400, 600 x 400 and 800 x 400. Once your display is mounted on the wall, the DWMSC3780MUL will stay out of sight, giving the installation a clean, professional look.
Not only can the DWMSC3780MUL swivel 90°, but it can also tilt on its horizontal axis from -10° to +5°. This allows you to position the screen to minimize glare—and eyestrain—and improve the viewing angle whether the intended audience is sitting or standing.