Matrox Extio 3 N3208 Transmitter IP KVM Extender Card

Matrox® Extio N3208 IP KVM extenders support dual-monitor configurations  with exceptional performance over standard Gigabit Ethernet at unprecedented low-bitrates. Extio N3208 can be configured as a  point-to-point or networked KVM extender, delivering multiple video, keyboard, mouse, USB 2.0, and audio signals over a single fiber optic or  copper cable. Ready compatibility with standard network switches significantly diminishes the total cost of ownership to deliver a  scalable, secure, and cost-effective KVM matrix switching solution.

Superior Performance

Extio N3208 extends dual displays (2x 1920x1200 @60Hz) or a single high-resolution display (2560x1600 @60Hz) along with keyboard and mouse, USB 2.0, and audio signals at unprecedented low bitrates over standard Gigabit Ethernet, with a single pair of transmitter and receiver devices. Extio 3’s unique design delivers pristine image quality, smooth video playback, and excellent keyboard and mouse responsiveness at a distance.



Flexible operation 

Matrox KVM extenders are designed to support evolving needs: whether deployed as point-to-point extenders or as IP KVM, these appliances offer the flexibility to adapt installations as demands change. Extio 3 extenders support one-to-one, many-to-one, one-to-many, or many-to-many configurations to drive connectivity needs. With the power to create flexible, scalable and secure KVM matrix-routing using standard network switches, the Extio 3 helps future proof investments; installations can be expanded with confidence and without costly upgrades.


Further reach

Built on a highly-optimized, ultra-low-bitrate encoding platform, Extio 3
enables KVM extension and switching applications across both LAN and
private WAN infrastructures. The high-performance IP KVM extender allows
users to readily access any system in satellite offices for secure
collaborative workflows between teams.

Ease of integration

With Extio 3’s industry-leading technology, users can leverage existing IT networking equipment and standard 1 Gigabit Ethernet infrastructure for seamless deployment and operations, extending up to four video signals using a single copper or fiber optic cable to reduce installation costs. Matrox Extio 3 KVM extenders fit readily into certified systems with plug and play deployment; there is no need to install additional software. Extio 3 IP KVM transmitter units are designed to optimize available space, and come either as a rack-mountable appliance or an integrated PCIe® card.

Secure, centralized management of all networked Extio 3 IP KVM extenders is overseen through Matrox Extio Central Manager, an easy-to-use software to configure, manage, and monitor Extio 3 transmitter and receiver units. Extio Central Manager delivers smart control over the network, with an intuitive interface that facilitates discovery of networked Extio units, manages connections, and offers options to setup device parameters. Available through a separate download, Extio Central Manager works with all networked Extio devices  to provide smart control of IP KVM installations.

Matrox Extio Central Manager

Efficient multi-system control

With Aggregator Mode, you can view and operate multiple source computer systems from any Extio receiver unit located at a remote multi-display station, and control them with a single keyboard and mouse set. The 'Tile view' feature offers an even more efficient way to control multiple systems from a single remote workspace, by displaying up to four separate systems on one 4K monitor. By moving the mouse across a multi-screen desktop, control shifts seamlessly from one target source system to another.

Extio 3 over Internet

With remote working becoming the new normal, organizations are seeking ways to enable employees to do their best work—even from home. Extio 3 over Internet provides secure remote access to KVM installations and connected workstations, enabling multiple users in different locations to connect to powerful workstations or specialized equipment located back in the office.


Smart control

Extio Central Manager is an intuitive, easy-to-use software to remotely configure, manage, and monitor all Extio 3 units from a central location on the network. An on-screen display (OSD) on Extio 3 receiver appliances allow operators to conveniently preview all authorized computer desktops—readily identifiable via thumbnail previews—to instantly access and switch between multiple systems.

High availability

Extio 3 includes several essential features that help organizations to build redundancy and fault tolerance into their installations. Supporting a distributed model of operation, Extio 3 removes single point of failure by storing all device settings and connectivity rules in each transmitter and receiver unit. Extio 3 appliances also feature two network interface ports that are configurable for link redundancy. Through its patented technology, Extio 3 intelligently adjusts its internal processing parameters to deliver a resilient KVM system that minimizes downtime, favoring continuous operation.

Optimized collaboration

Access and control systems from any remote location on the IP network—and maximize information flow for improved collaboration and decision making. Display Extio 3 video streams on a central video wall powered by Matrox Mura IPX Series for effective visualization. Make use of the proxy stream 1 —a dedicated secondary video stream compatible with virtually all H.264 software and hardware decoders—for recording part of the desktop on a network storage device or sharing a screen with other user stations, video walls, and mobile devices.

Enhanced KVM security & monitoring

Matrox Extio 3 Series safeguards installations by using HTTPs, a secure communication protocol for control commands over the network. Extio 3 encrypts the transmitted AV and USB signals and protects the desktop content. Extio 3 also easily integrates with Microsoft® Active Directory® services and allows IT managers to use existing Active Directory accounts for user authorization and authentication. Compatible with Simple Network Management Protocol (SNMP), Extio 3 devices can be monitored through third-party network management software.

Matrox Extio Central Manager

Secure, centralized management of all networked Extio 3 IP KVM extenders is overseen through Matrox Extio Central Manager, an easy-to-use software to configure, manage, and monitor Extio 3 transmitter and receiver units. Extio Central Manager delivers smart control over the network, with an intuitive interface that facilitates discovery of networked Extio units, manages connections, and offers options to setup device parameters. Available through a separate download, Extio Central Manager works with all networked Extio devices to provide smart control of IP KVM installations.