Exceptional Remote Performance At Low Bitrate 

Matrox Extio 3 N3408 Transmitter IP KVM Extender Card

Matrox® Extio N3408 are the world’s first IP KVM extenders to deliver 4Kp60 4:4:4 UHD performance or quad-monitor capabilities over standard Gigabit Ethernet at unprecedented low bitrates. Extio N3408 can be configured as a point-to-point or networked KVM extender, delivering multiple video, keyboard, mouse, USB 2.0, and audio signals using a single fiber optic or copper cable. Ready compatibility with standard network switches significantly diminishes the total cost of ownership to deliver a scalable KVM matrix switching solution. Aggregated and seamless control of multiple systems from a remote display station with a single keyboard and mouse set leads to efficient operations and increased user productivity.

Superior Performance 

Extio N3408 is the world’s first 4K60 4:4:4 IP KVM extender, providing support for ultra-high resolution applications (3840x2160 @60Hz) at unprecedented low bitrates. Featuring four DisplayPort™ connectors, Extio N3408 also extends multi-display desktops (for example 4x 1920x1080 @60Hz, 2x 3840x2160 @30Hz or 2x 2560x1600 @60Hz) with a single pair of transmitter and receiver devices. Extio 3’s unique design delivers pristine image quality, smooth video playback, and excellent keyboard and mouse responsiveness at a distance.



Flexible operation 

Matrox KVM extenders are designed to support evolving needs: whether deployed as point-to-point extenders or as IP KVM, these appliances offer the flexibility to adapt installations as demands change. Extio 3 extenders support one-to-one, many-to-one, one-to-many, or many-to-many configurations to drive connectivity needs. With the power to create flexible, scalable and secure KVM matrix-routing using standard network switches, the Extio 3 helps future proof investments; installations can be expanded with confidence and without costly upgrades.

Further Reach


Built on a highly-optimized, ultra-low-bitrate encoding platform, Extio 3 enables KVM extension and switching applications across both LAN and private WAN infrastructures. The high-performance IP KVM extender allows users to readily access any system in satellite offices for secure collaborative workflows between teams.

Ease of integration

With Extio 3’s industry-leading technology, users can leverage existing IT networking equipment and standard 1 Gigabit Ethernet infrastructure for seamless deployment and operations, extending up to four video signals using a single copper or fiber optic cable to reduce installation costs. Matrox Extio 3 KVM extenders fit readily into certified systems with plug and play deployment; there is no need to install additional software. Extio 3 IP KVM transmitter units are designed to optimize available space, and come either as a rack-mountable appliance or an integrated PCIe® card.

Software

Secure, centralized management of all networked Extio 3 IP KVM extenders is overseen through Matrox Extio Central Manager, an easy-to-use software to configure, manage, and monitor Extio 3 transmitter and receiver units. Extio Central Manager delivers smart control over the network, with an intuitive interface that facilitates discovery of networked Extio units, manages connections, and offers options to setup device parameters. Available through a separate download, Extio Central Manager works with all networked Extio devices to provide smart control of IP KVM installations.

Matrox Extio Central Manager

(Free download)