Outdoor Universal Tilt Mount (Portrait) for 42" to 80" Displays

Peerless-AV’s Outdoor Universal Tilt Wall Mount offers peace of mind when mounting Peerless-AV’s outdoor displays with its corrosion resistant E-Coat finish and plated hardware. In addition to simple installation with its Hook-and-Hang™ design, the open wall plate provides total wall access while keeping the display a mere 2.52" from the wall. To ensure your display is secure, tamper resistant hardware helps deter theft, offering safety and reassurance with every installation.

Features

  • Designed specifically for outdoor use and constructed from weatherproof materials
  • Low-profile design holds display only 2.52" (64mm)from the wall for a clean application
  • Safety latch ensures display is securely attached to wall plate
  • Universal display adaptors easily hook onto the wall plate for fast installation
  • Universal mount fits displays with mounting patterns up to 445 x 605mm (17.50" x 23.82") and up to 400 x 600mm VESA® compliant
  • Open wall plate design allows for total wall access, increasing electrical and cable management options
  • Fixed incremental tilt with angle settings at -5°, 0°, 5°, 10° or 15°