Run times vary based on the power required by connected devices. This system is estimated run for 6 minutes at half load, 1.5 minutes for a full load.
No, the CyberPower ST425 cannot be monitored.
No, not all of the outlets have battery backup power. The ST425 has four battery backup and surge protected outlets and four surge protected outlets.
Yes, the ST425 can accommodate four large transformer-based plugs without compromising the access of other six outlets.
To turn the Alarm Off, quickly press the power button twice. You will hear two short beeps when the Alarm is turned off. To turn the Alarm back ON, quickly press the power button twice. You will hear a single short beep when the Alarm is turned on.
This product can expose you to chemicals including Styrene, which are known to the State of California to cause cancer, and Bisphenol A (BPA), which are known to the State of California to cause birth defects or other reproductive harm. For more information go to http://www.P65Warnings.ca.gov.