Cat6 Gigabit Snagless UTP Patch Cable Brings Speed and Flexibility to High-Density Networks

Tripp Lite’s N201-S10-GY cable is perfect for connecting network components like printers, computers, copiers, routers, servers, modems and switches in high-density data centers. Designed to fit in tight spaces, this 10 ft. gray cable ensures fast transmission and excellent signal quality throughout your local area network (LAN).

  • Ideal for connecting components like printers, computers, copiers, routers, servers, modems and switches in high-density data centers
  • Delivers speeds up to Cat6 Gigabit/1 Gbps
  • More than 38% smaller in diameter than standard Cat6 cable
  • Made from 28 AWG copper wire
  • RJ45 male connectors
  • Molded snagless boots prevent locking tabs from damage
  • Color-coded gray for easy identification in a crowded rack or workstation

Typical Applications

  • Connecting your computer and its peripherals to a home or office LAN
  • Connecting switches and servers in a high-density data center

What’s in the Box

  • N201-S10-GY Cat6 Gigabit Snagless Molded Slim UTP Patch Cable (M/M), 10 ft., Gray

Feature Focus

Special Slim Design Provides Extra Airflow

Protected by a PVC jacket, the N201-S10-GY is more than 38% smaller in diameter than standard Cat6 cable, which increases airflow in tight spaces and makes it easier to install around corners and through cable management panels.

Snagless Connectors Prevent Accidental Breakage

The N201-S10-GY’s snagless RJ-45 connectors prevent the locking tabs from breaking off during installation and its integral strain-relief design provides extra durability.

Premium Construction for Superior Performance

Manufactured from 28 AWG copper wire, the four-pair stranded UTP N201-S10-GY is rated for speeds up to 1 Gbps. The ends feature 50-micron gold plating to help ensure the most accurate signal transfer possible. Its Cat6 technology provides stable transmission and reduces crosstalk with adjacent cabling.