Provide Cat6 Connectivity in Outdoor Environments Susceptible to Rain

  • Cable assembly kit keeps Ethernet connections safe from debris and moisture
  • Ideal for factories, warehouses, basements and harsh outdoor applications
  • IP67-rated to resist dust and endure immersion in 1 m of water up to 30 min.
  • Designed for Tripp Lite industrial cables and couplers—no guessing about compatibility
  • Slides easily over cable and joins securely to coupler/jack for waterproof connection
  • Complies with Federal Trade Agreements Act standards for GSA Schedule purchases

Cable Assembly Kit for Outdoor or Harsh Indoor Environments

Tripp Lite’s rugged N206-WK01-IND water-resistant kit lets you create custom patch cable connections for Gigabit Ethernet networks or digital signage in outdoor applications and other areas where protection from harsh elements is essential, such as factories and warehouses. It slides over an industrial-grade Ethernet cable and fastens securely to the bulkhead coupler or keystone jack to keep water and debris out.

  • Connect Gigabit Ethernet networks, security cameras or digital signage in factories, warehouses, restaurant kitchens and other industrial environments
  • Provide Cat6 connectivity in outdoor environments susceptible to rain, such as a stadium or outdoor arena
  • Set up outdoor digital signage at malls, theaters and bus stops
  • Protect IT infrastructure in basements and other areas susceptible to flooding

IP67 Rating Denotes Resistance to Dust and Water

The IP67 rating means the N206-WK01-IND is not only 100% protected against dust, but also able to endure immersion in one meter of water for up to 30 minutes with no damage or decline in performance, making the kit ideal for basement applications. For applications that require IP67 protection, use the kit with a Tripp Lite N206-SB01-IND surface-mount box, N206-Series Cat6 cable, and the N206-BC01-IND bulkhead coupler or N206-KJ01-IND keystone jack. If only IP44 protection against splashing water from all directions is required, pair the kit with the above Cat6 cable, the coupler or keystone jack, and an N206-FP01-IND, N206-FP02-IND or N206-FP04-IND metal wall plate (all sold separately).