Tripp Lite U329-000 Product Summary

  • Converts a male USB-C connector to a male USB-A connector
  • Supports USB 3.1 Gen 1 data transfer speeds up to 5 Gbps
  • Produces 900mA for charging and powering mobile devices
  • Reversible USB-C port accepts connection in either direction
  • Backward compatible with previous USB generations
  • Plug and play with no software, drivers or external power required
  • Pocket-sized for convenient connection on the go
  • 3-year warranty

USB 3.0 Adapter Connects a USB-C Device to Your Computer or Laptop’s USB-A Port

Tripp Lite’s palm-sized U329-000 USB 3.0 Adapter connects to the USB-C plug on a cable, hard drive, hub or other compatible device, allowing you to connect the USB-C device to the USB port on your computer or laptop. With the ability to convert a USB-C device to USB-A, you have more flexibility in using the device and more opportunities to share data or charge your battery.  Typical Applications

  • Connect USB-C mobile devices and peripherals, such as portable hard drives, to your USB-A computer
  • Charge your USB-C mobile devices from a USB-A laptop or wall charger
  • Sync your music, photos and other media to and from your phone and PC

Features

Transfers Data at Fast USB 3.1 Gen 1 Speeds

The U329-000 supports USB 3.1 Gen 1 data transfer speeds up to 5 Gbps, which is 10 times faster than USB 2.0. It also produces up to 0.9 amps for charging and powering mobile devices. The adapter is backward compatible with previous USB generations, so you can continue using older devices while getting high-speed performance from new devices.

Ready to Use Right Out of the Package

The plug-and-play USB 3.0 adapter is specifically designed to accept USB-C and Thunderbolt 3 plugs from a wide variety of cables, hubs, hard drives, adapters and other compatible devices. It requires no software, drivers or external power. It is small enough to carry in your pocket, purse, briefcase or laptop bag, so you’ll always be ready to connect wherever you are.

USB-C Connector Accepts Devices in Either Direction

Connect the source device’s reversible male USB-C or Thunderbolt 3 plug to the female USB-C port. The device’s fumble-free plug connects in either direction to ensure fast, easy connection every time.

What’s in the Box

  • USB 3.0 Adapter, USB-A to USB-C (M/F)