Provide Cat6, 4K HDMI or USB 3.0 Connectivity in Outdoor Environments Susceptible to Rain

  • Junction box with 2 cutouts for connecting Cat5e/6, 4K HDMI or USB 3.0 installations
  • Ideal for factories, warehouses, basements and harsh outdoor applications
  • IP67-rated to resist dust and endure immersion in 1 m of water up to 30 min.
  • Designed for Tripp Lite industrial cables and couplers—no guessing about compatibility
  • Surface-mount junction box includes wall-mounting hardware for immediate installation
  • Complies with Federal Trade Agreements Act standards for GSA Schedule purchases

Waterproof Electrical Junction Box for Outdoor or Harsh Outdoor Environments

Tripp Lite’s N206-SB01-IND surface-mount junction box is ideal for connecting Cat5e/6, 4K HDMI or USB 3.0 installations in outdoor applications and other areas where protection from harsh elements is essential, such as factories and warehouses. It is constructed with a high-impact polycarbonate (UL94V-0) housing and flexible rubber gaskets. Two knockout holes are suitable for standard M16 cable glands (included) or M32 conduit glands. Wall-mounting hardware is included.

  • Connect Gigabit Ethernet networks, security cameras or digital signage in factories, warehouses, mills and other industrial environments
  • Provide Cat6, 4K HDMI or USB 3.0 connectivity in outdoor environments susceptible to rain, such as a stadium or outdoor arena
  • Set up outdoor digital signage at malls, theaters and bus stops
  • Protect IT infrastructure in basements and other areas susceptible to flooding

Designed for Use with Tripp Lite Industrial-Grade Cables and Couplers

The industrial junction box with two bulkhead cutouts works with Tripp Lite’s N206-Series industrial Cat5e/6 patch cables and N206-BC01-IND bulkhead coupler or N206-KJ01-IND keystone jack; the U325-Series industrial USB 3.0 cables and U325-000-IND bulkhead coupler; and the P569-Series high-speed HDMI cables and P569-000-FF-IND coupler (all sold separately).

IP67 Rating Denotes Resistance to Dust and Water

The IP67 rating means the Cat5e/6 junction box is not only 100% protected against dust, but also able to endure immersion in one meter of water for up to 30 minutes with no damage or decline in performance, making the box ideal for basement applications.