Tripp Lite P006-000-DA Product Summary

  • Ideal for powering devices with a C14 connector using a NEMA 5-15R outlet
  • Power devices where the power source is difficult to reach
  • IEC-320-C13 female to NEMA 5-15P male
  • 10A, 125V
  • Lifetime warranty


Down-Angled C13 to NEMA 5-15P Power Cord Adapter Provides More Powering Options for Devices

Tripp Lite’s P006-000-DA power cord adapter allows you to connect devices with C14 plugs, like computers, printers and monitors, to a NEMA 5-15R outlet. Its down-angle design can make connections to hard-to-reach power sources easier. This 10A, 125V black adapter has an IEC C13 connector on one side and a NEMA 5-15P connector on the other, and will help you keep devices charged when a matching power source port is not available.


Flexibility for Your Devices

The P006-000-DA power cord adapter is ideal for home or office computer desktop setups where devices have C14 plugs but C13 outlets are not available. This UL-listed adapter connects to NEMA 5-15R wall outlets, surge protectors and UPS systems.

T ypical Applications

  • Plug devices with a C14 connector into a NEMA 5-15R wall outlet, PDU or UPS
  • Power devices where the power source is difficult to reach

Down-Angled Design and Premium Construction

The down-angled P006-000-DA fits in hard-to-reach spaces, such as against a wall or behind a desk. Its ridged housing makes it easy to grip, and its superior construction materials make it durable and reliable.

W hat’s in the Box

  • P006-000-DA Down-Angled NEMA 5-15P to C13 Power Cord Adapter, 10A, 125V, Black