Tripp Lite P007-L02 Product Summary

  • Recommended for powering larger servers, laser printers and other network devices
  • 2 ft. length allows flexibility in placing devices, while avoiding cable clutter
  • Replaces or upgrades standard power cord provided by manufacturer
  • Locking C13 connector maintains secure link to avoid loss of power and costly downtime
  • Thick 14 AWG wire gauge manages high power levels required for larger equipment
  • Integral strain relief helps cable move freely without stress or cracking
  • Lifetime warranty

5-15P to C13 Power Cable for Network Devices That Require a Heavy-Gauge Connection

Tripp Lite’s P007-L02 computer power supply cable features 14 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. You can use it to connect a computer, server, monitor, laser printer or drive to a PDU, UPS, surge protector or AC wall outlet. It can also replace or upgrade the standard power cord provided by the device’s manufacturer. The two-foot length helps reduce cable clutter and minimize the risk of tripping.

Keeps Your Equipment Connected a Long Time without Stress

The flexible SJT cable jacket is accentuated with integral strain relief, which reduces stress and helps the cable move freely without cracking or breaking loose from the connector.

T ypical Applications

  • Connect devices like computers, large servers and laser printers to a PDU up to 2 ft. away in your data center
  • Extend an existing power connection up to 2 ft. to more easily place a device or reach a power source in a rack
  • Update or replace the standard power cord provided by a device’s original manufacturer

Locking Connector Helps Prevent Accidental Disconnection and Expensive Downtime

Having a cable come loose accidentally can mean the loss of power and costly downtime. The P007-L02’s locking C13 connector helps you avoid such danger, protecting critical equipment by maintaining a secure link without failure. The locking cable is also invaluable when moving equipment in a rack or removing equipment from tight areas, ensuring the power cord always stays connected.

W hat’s in the Box

  • P007-L02 C13 to NEMA 5-15P Power Cord, Locking C13 Connector, 2 ft., Black