USB Wall Charger Charges 2 Mobile Devices at the Same Time

The Tripp Lite U280-W02-A1C1 dual-port USB wall charger lets you quickly and safely charge one USB-C mobile device and one USB-A mobile device at the same time. Plug into any NEMA 1-15R, NEMA 5-15R or NEMA 5-15/20R outlet to ensure your smartphones, tablets and MP3 players, to name just a few compatible devices, receive a satisfactory battery charge. The dual USB wall charger is compatible with Apple, Android, Windows and Amazon devices with USB-C, Thunderbolt 3 or USB-A charging ports.

  • Dual USB wall charger for charging smartphones, tablets, e-readers and MP3 players
  • USB-C PD Charging port supports Quick Charge 2.0 Class A 5/9/12V technology
  • Auto-sensing USB-A port adjusts charging power level to your device up to 5V 2.4A
  • Maximum charging power output of 51W: 39W USB-C and 12W USB-A
  • Plug folds inward to protect it from damage and help the unit fit into a purse or bag


Adjusts Automatically to Give Your Device the Fastest Charge Possible

The USB-C Power Delivery (PD) charging port is powered by advanced Quick Charge (QC) 2.0 Class A 5/9/12V technology. Instead of charging at a preset power level, this charger adjusts to provide as much power as your QC-compliant device’s battery can handle. Available outputs include 5V 3A, 9V 3A and 15V 2.6A, which can charge your QC 2.0 device much faster than traditional chargers.


Typical Applications

  • Charge up to 2 smartphones, tablets, cameras, e-readers or any other USB-C, Thunderbolt 3 or USB-A devices

Built-In Auto-Sensing Adjusts to Proper Power Level

The USB-A port features auto-sensing technology that detects the connected device and automatically adjusts to the appropriate power level up to 5V 2.4A, perfect for fast-charging tablets and e-readers.


What’s in the Box

  • U280-W02-A1C1 Dual-Port USB Wall Charger - Quick Charge 2.0

Folding Plug Design Perfectly Sized for Travel

The dual USB travel charger is easy to carry in your purse, suitcase, backpack or laptop bag. The NEMA 1-15P plug folds into the unit when not in use to shield it from damage and prevent it from snagging or scratching your bag’s contents.