Tripp Lite P033-006-GY-HG Product Summary

  • Safe, reliable power solution for hospital environments
  • 14 AWG wire suitable for high-current medical devices outside patient care vicinities
  • Extends the length of an existing hospital-grade power cord by 6 ft.
  • Features a C19 receptacle and NEMA 6-15P-HG plug
  • Conforms to hospital-grade power cord standards
  • Lifetime warranty

Hospital-Grade Power Cord Connects High-Power Medical Equipment Outside Patient Care Vicinities

Tripp Lite’s P033-006-GY-HG Hospital-Grade Power Cord features a C19 receptacle on one end and NEMA 6-15P-HG plug on the other, allowing you to connect a high-current medical device with a C20 inlet, like a server, isolation transformer or power strip, to a hospital-grade power source outside of a patient care vicinity. Its 6 ft. length allows some flexibility in placing your equipment, while its 14 AWG wire makes it suitable for devices that require a higher-gauge cable. It’s the perfect replacement for a worn-out power cord and can be used to extend an existing connection so a power source is easier to reach.

Conforms to Hospital-Grade Power Cord Standards

This heavy-duty power cord is tested to ANSI/UL 62 and 817 as well as CAN/CSA C22.2 no. 21 and 49 standards, making it a safe, reliable power solution for hospital environments.

Delivers Superior Signal Quality with Top-of-the-Line Construction

The P033-006-GY-HG features a flexible SJT jacket with integral strain relief and fully molded ends for optimum performance. Its gray color makes it easy to identify in a crowded surge protector or power strip, minimizing the chance of accidental disconnection.