Shielded RJ45 Bulkhead Coupler for Outdoor or Harsh Outdoor Environments

Tripp Lite’s N206-BC01-IND Cat6 coupler lets you connect two Cat5e/6 patch cables for Gigabit Ethernet networks or digital signage in outdoor applications and other areas where protection from harsh elements is essential, such as factories and warehouses. It inserts into an industrial-grade wall plate or surface-mount box to create a watertight seal. An included dust cap protects the shielded RJ45 coupler from dust, debris and moisture when not in use.

  • Connect Gigabit Ethernet networks, security cameras or digital signage in factories, warehouses, mechanic shops and other industrial environments
  • Provide Cat6 connectivity in outdoor environments susceptible to rain, such as a stadium or outdoor arena
  • Set up outdoor digital signage at malls, theaters and bus stops
  • Protect IT infrastructure in basements and other areas susceptible to flooding

Heavy Shielding Protects Your Network Data from Destructive Line Noise

The N206-BC01-IND is shielded to fight against EMI/RFI line noise that interferes with your Ethernet or audio/video signal and can distort or destroy data. Electromagnetic interference and radio frequency interference can be created by electric motors, power cables, welding equipment and other heavy machinery frequently found in industrial applications.

  • RJ45 bulkhead coupler for connecting Cat5e/6 cables for Ethernet or digital signage
  • Ideal for factories, warehouses, basements and harsh outdoor applications
  • IP67-rated to resist dust and endure immersion in 1 m of water up to 30 min.
  • Dispels EMI/RFI line noise that can destroy data and affect equipment performance
  • Complies with Federal Trade Agreements Act standards for GSA Schedule purchases

IP67 Rating Denotes Resistance to Dust and Water

The IP67 rating means the N206-BC01-IND coupler is not only 100% protected against dust, but also able to endure immersion in one meter of water for up to 30 minutes with no damage or decline in performance, making the kit ideal for basement applications. For applications that require IP67 protection, use the bulkhead coupler with a Tripp Lite N206-SB01-IND surface-mount box and N206-Series Cat6 patch cabling. If only IP44 protection against splashing water from all directions is required, pair the bulkhead coupler with the N206-Series cable and an N206-FP01-IND, N206-FP02-IND or N206-FP04-IND metal wall plate (all sold separately).