TRENDnet’s 8-Port Gigabit EdgeSmart PoE+ Switch, model TPE-TG82ES, is a cost-effective desktop PoE managed switch solution for high-speed gigabit PoE+ applications. This EdgeSmart switch features the most commonly used managed switch features, reducing unnecessary switch complexity. The web-based management interface offers features for traffic control, static link aggregation, RSTP, VLAN, QoS, and monitoring. TRENDnet’s TPE-TG82ES desktop PoE managed switch provides eight gigabit PoE+ ports for connecting devices such as wireless access points, IP cameras, and VoIP handsets.
Provides an easy-to-use management interface and offers the more commonly used SMB management features for reduced switch configuration complexity and easy deployment..
A 64W PoE power budget supplies up to eight Power over Ethernet devices, such as wireless access points and IP cameras.
Managed features include loopback detection, RSTP, static link aggregation, VLAN, IGMP Snooping, and QoS for flexible network integration.
Eight gigabit PoE+ ports provide a 16Gbps switching capacity
With a compact and lightweight metal housing design, this desktop PoE managed switch is also well-suited for wall mount installations
The web-based management interface offers features for loopback detection, RSTP, static link aggregation, VLAN, IGMP Snooping, and QoS
SNMP, SNMP Trap, and Port Mirroring support administrator monitoring solutions
| Standards |
|
|---|---|
| Device Interface |
|
| Data Transfer Rate |
|
| Performance |
|
| Management |
|
| Spanning Tree |
|
| Link Aggregation |
|
| Quality of Service (QoS) |
|
| VLAN |
|
| Multicast |
|
| Port Mirror |
|
| Storm Control |
|
| Special Features |
|
| Power |
|
| PoE |
|
| Fan / Acoustics |
|
| MTBF |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
PACKAGE CONTENTS |
|