TRENDnet's 5-Port Gigabit EdgeSmart PoE+ Switch, model TPE-TG50ES, is a cost-effective desktop managed switch solution for high-speed gigabit PoE+ applications. This 5-port smart PoE+ switch features the most commonly used managed switch features, reducing unnecessary switch complexity. The web-based management interface offers features for traffic control, static link aggregation, RSTP, VLAN, QoS, and monitoring. TRENDnet's TPE-TG50ES provides four gigabit PoE+ ports for connecting devices such as wireless access points, IP cameras, and VoIP handsets.
Provides an easy-to-use web-based management interface for reduced switch configuration complexity and offers a combination of more commonly used SMB management features for easy deployment
A 31W PoE power budget supplies up to four Power over Ethernet devices from the 5-port smart PoE+ switch
Managed features include loopback detection, RSTP, static link aggregation, VLAN, IGMP Snooping, and QoS for flexible network integration.
Four gigabit PoE+ ports and one gigabit port provide a 10Gbps switching capacity on this 5-port smart PoE+ switch
With a compact and lightweight metal housing design, this 5-port smart switch is suitable for desktop or wall-mount installations.
The web-based management interface offers features for loopback detection, RSTP, static link aggregation, VLAN, IGMP Snooping, and QoS
SNMP, SNMP Trap and Port Mirroring support manager monitoring solutions
| Standards |
|
|---|---|
| Device Interface |
|
| Data Transfer Rate |
|
| Performance |
|
| Management |
|
| Spanning Tree |
|
| Link Aggregation |
|
| VLAN |
|
| Multicast |
|
| Port Mirror |
|
| Storm Control |
|
| Special Features |
|
| Power |
|
| PoE |
|
| MTBF |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
PACKAGE CONTENTS |
|