Tripp Lite B097-048 Product Summary

  • 48-port console server enables remote management of routers, UPS systems and other serial-based network devices using one highly secure gateway
  • Meets PCI DSS 3.2, FIPS 140-2, SSL, SSH, stateful firewall, OpenVPN and IPSecVPN security standards
  • Features dual Gigabit Ethernet ports for primary connection and automatic failover
  • Included mounting hardware for desktop or rack-mount installation
  • 4-year warranty

Lets You Access and Control Network Devices from Anywhere in the World

Tripp Lite’s B097-048 48-Port Console Server provides in-band and out-of-band remote access to routers, servers, switches, firewalls, UPS systems, PDUs and other serial-based network devices. In just 1U of space, it offers reliable connectivity with dual Gigabit primary ports, a failover Ethernet port and dual power supplies (two C13 to 5-15P power cords included). It’s perfect for remote management of mid-size data centers, server rooms, wiring closets, branch offices, point-of-sale kiosks and any location needing immediate resolution of network-based issues. Typical Applications

  • Remotely access servers, KVM switches, routers and other serial-based network devices in your data center
  • Quickly identify and resolve network issues without having to make a trip to the site
  • Troubleshoot equipment issues in server rooms and wiring closets from remote locations

Connects Easily without Hassle

This console server uses standard Cat5e/6 patch cables (two Cat5e cables included) and integrates easily with industry-standard servers via TACACS+, RADIUS, LDAP and Kerberos authentication. With 4 GB of internal NAND flash memory, you can use it to store logs and files without an external drive.

Supports Out-of-Band Access in the Event of Network Failure

In case a remote site experiences network failure, the B097-048 supports out-of-band (alternate channel) access to devices. Simply connect an external modem, such as a Multitech MT9234MU-CDC-XR or US Robotics USR5637, to one of its 48 RJ45 ports.

Features Gateways that Port Forward to an Unlimited Number of Local Hosts

The B097-048 features a built-in stateful firewall and embedded DHCP server that hosts a separate LAN for critical traffic. Each of its gateways can port forward to an unlimited number of computers, routers and other locally networked host devices.

Equipped with Advanced Software and Security Features

The B097-048 offers software and security features that surpass the requirements of even the most demanding applications. These features include Network UPS Tools for UPS monitoring and PowerMan for PDU and RPC functions. It also supports PCI DSS 3.2, FIPS 140-2, SSL, SSH, stateful firewall, OpenVPN and IPSecVPN security standards. Its embedded Open SSL module is validated to meet FIPS-140-2 standards and has received certificate #2473.

Features 2 USB Console Ports for Connection to Newer Devices

Two USB 2.0 console ports allow you to connect the B097-048 to newer USB devices, like Tripp Lite’s WEBCARDLX-equipped UPS systems and PDUs.

Mounts Easily with Included Hardware

The B097-048 comes with mounting brackets for installation in any EIA-standard 19 in. rack. It also includes rubber feet, so you can put it on a desk or table and not worry about it sliding around or marring the surface.