Featuring smooth motorized lift, the ViewSonic® VB-STND-004 motorized fixed stand securely accommodates VESA compatible displays ranging from 55” to 86" screen sizes and weighing up to 220 lbs. With integrated on-screen control, the floor mount can be manipulated directly from the ViewBoard touchscreen (IFP50 series only), allowing you to easily raise or lower the display with a single tap. A sturdy design ensures that the stand stays upright when secured and bolted to the floor. This product is ADA compliant.
Height Information
| VB-STND-004 | 55 in. | 65 in. | 75 in. | 86 in. | 98 in. |
| T1: 72.32" | T1: 77.32" | T1: 76.50" | T1: 79.96" |
Not Supported |
|
| B1: 41.90" | B1: 49.89" | B1: 36.34" | B1: 34.29" | ||
| T2: 48.90" | T2: 46.54" | T2: 46.54" | T2: 57.91" | ||
| B2: 18.48" | B2: 11.23" | B2: 6.38" | B2: 12.24" |
Motorized Height Adjust: Effortlessly raise and lower your display to improve line-of-sight and accessibility.
Robust and Reliable Design: Constructed out of steel, the VB-STND-004 fixed motorized wall stand safely supports 55-inch to 86-inch displays weighing up to 220 pounds, and features adjustable mounting brackets to accommodate VESA patterns from 400×400 to 800×600.
Slim and Sturdy Design: A durable design ensures that the stand stays upright when secured and bolted to the floor.
Convenient Swing-Arm Storage Tray: Included storage tray supports up to 15 pounds, providing a strong and stable surface for your laptop, gaming console, or other AV equipment.
ADA Compliant: ViewSonic strives to accommodate as many users as possible, and keeps accessibility in mind when developing technology solutions. This product is compliant with ADA standards for Accessible Design, and is approachable, reachable, and operable to people with disabilities.